DELL KM632, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included
DELL KM632. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard: QWERTY, Keyboard number of keys: 104. Product colour: Black. Mouse included