DELL logo

DELL 452-BCDG laptop dock/port replicator Wired Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134106
Info modified on:
14 Mar 2024, 19:24:30
Short summary description DELL 452-BCDG laptop dock/port replicator Wired Black:

DELL 452-BCDG, Wired, 10,100,1000 Mbit/s, Black, Dell, DC, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Long summary description DELL 452-BCDG laptop dock/port replicator Wired Black:

DELL 452-BCDG. Connectivity technology: Wired. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Dell. Power source type: DC. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.