DELL PERC H710p, SAS, SATA, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 6 Gbit/s, 1024 MB, DDR3
DELL PERC H710p. Supported storage drive interfaces: SAS, SATA, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Transfer rate: 6 Gbit/s, Internal memory: 1024 MB. Processor family: PowerPC. Voltage: 12 V. Width: 64.4 mm, Height: 167.6 mm