DELL logo

DELL 405-11458 RAID controller PCI Express x8 2.0 6 Gbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21224
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL 405-11458 RAID controller PCI Express x8 2.0 6 Gbit/s:

DELL 405-11458, SAS-2, SATA, PCI Express x8, 0, 5, 6, 10, 50, 60, 6 Gbit/s, 512 MB, 8 channels

Long summary description DELL 405-11458 RAID controller PCI Express x8 2.0 6 Gbit/s:

DELL 405-11458. Supported storage drive interfaces: SAS-2, SATA, Host interface: PCI Express x8. RAID levels: 0, 5, 6, 10, 50, 60, Transfer rate: 6 Gbit/s, Internal memory: 512 MB. Built-in processor: LSI LSISAS2108. Connector(s): 2x SAS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.