DELL Vostro 3470, 2.8 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD-RW, Windows 10 Pro
DELL Vostro 3470. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Form factor: SFF. Product type: PC