DELL logo

DELL Vostro 3910 Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39361
Info modified on:
20 Dec 2024, 05:44:43
Short summary description DELL Vostro 3910 Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black:

DELL Vostro 3910, Intel® Core™ i7, i7-12700, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 3910 Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black:

DELL Vostro 3910. Processor family: Intel® Core™ i7, Processor: i7-12700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Midi Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.