DELL Inspiron 3847, 3.7 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home
DELL Inspiron 3847. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor: i3-4170. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Mini Tower. Product type: PC