DELL logo

DELL Vostro 3800 Intel® Core™ i3 i3-4130 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 625 Linux Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60029
Info modified on:
14 Mar 2024, 19:27:09
Short summary description DELL Vostro 3800 Intel® Core™ i3 i3-4130 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 625 Linux Small Desktop PC Black:

DELL Vostro 3800, 3.4 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Linux

Long summary description DELL Vostro 3800 Intel® Core™ i3 i3-4130 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 625 Linux Small Desktop PC Black:

DELL Vostro 3800. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-4130. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 625. Operating system installed: Linux. Power supply: 250 W. Form factor: Small Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.