DELL logo

DELL Precision M3800 Intel® Core™ i7 i7-4702HQ Mobile workstation 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 8.1 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60862
Info modified on:
23 Jan 2025, 19:23:25
Short summary description DELL Precision M3800 Intel® Core™ i7 i7-4702HQ Mobile workstation 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 8.1 Pro Silver:

DELL Precision M3800, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 3200 x 1800 pixels, 8 GB, 500 GB

Long summary description DELL Precision M3800 Intel® Core™ i7 i7-4702HQ Mobile workstation 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K1100M Windows 8.1 Pro Silver:

DELL Precision M3800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4702HQ, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.