DELL logo

DELL Intel Pentium G4500 processor 3.5 GHz 3 MB Smart Cache

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117213
Info modified on:
14 Mar 2024, 19:08:47
Short summary description DELL Intel Pentium G4500 processor 3.5 GHz 3 MB Smart Cache:

DELL Intel Pentium G4500, Intel Pentium G, LGA 1151 (Socket H4), 14 nm, Intel, G4500, 3.5 GHz

Long summary description DELL Intel Pentium G4500 processor 3.5 GHz 3 MB Smart Cache:

DELL Intel Pentium G4500. Processor family: Intel Pentium G, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 530, Maximum on-board graphics card memory: 64 GB, On-board graphics card outputs supported: DVI, DisplayPort, Embedded DisplayPort (eDP), HDMI. Market segment: Desktop, PCI Express сonfigurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.