DELL PowerVault MD3200, 0.6 TB, HDD, Serial Attached SCSI (SAS), 3.5", 29.3 kg, Black
DELL PowerVault MD3200. Total installed storage capacity: 0.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5", Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 446.3 mm, Depth: 561 mm, Height: 86.8 mm, Weight: 29.3 kg. Product colour: Black