DELL logo

DELL Xeon E5-2660 processor 2.2 GHz 20 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22890
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Xeon E5-2660 processor 2.2 GHz 20 MB L3:

DELL Xeon E5-2660, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2660, 2.2 GHz, 64-bit

Long summary description DELL Xeon E5-2660 processor 2.2 GHz 20 MB L3:

DELL Xeon E5-2660. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Processor package size: 52.5 mm. Intel Virtualization Technology: VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.