DELL logo

DELL Inspiron 3048 Intel® Core™ i3 i3-4130 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 240 Windows 8.1 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32227
Info modified on:
07 Oct 2024, 17:04:24
Short summary description DELL Inspiron 3048 Intel® Core™ i3 i3-4130 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 240 Windows 8.1 Wi-Fi 5 (802.11ac) Black:

DELL Inspiron 3048, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1

Long summary description DELL Inspiron 3048 Intel® Core™ i3 i3-4130 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 240 Windows 8.1 Wi-Fi 5 (802.11ac) Black:

DELL Inspiron 3048. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R5 240. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.