DELL Mobile Streak 5", 12.7 cm (5"), 800 x 480 pixels, 16 GB, 0.5 GB, Android, Black
DELL Mobile Streak 5". Display diagonal: 12.7 cm (5"), Display resolution: 800 x 480 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 0.5 GB. Top Wi-Fi standard: 802.11g. Card reader integrated. Weight: 220 g. Operating system installed: Android. Product colour: Black