DELL logo

DELL Precision M2800 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB Hybrid-HDD AMD FirePro W4170M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60812
Info modified on:
23 Jan 2025, 18:43:06
Short summary description DELL Precision M2800 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB Hybrid-HDD AMD FirePro W4170M Windows 7 Professional Black, Silver:

DELL Precision M2800, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.01 TB

Long summary description DELL Precision M2800 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB Hybrid-HDD AMD FirePro W4170M Windows 7 Professional Black, Silver:

DELL Precision M2800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.01 TB, Storage media: Hybrid-HDD, Optical drive: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.