DELL logo

DELL Precision M2800 Intel® Core™ i5 i5-4200M Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Belgian Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27742
Info modified on:
02 Feb 2025, 22:52:36
Short summary description DELL Precision M2800 Intel® Core™ i5 i5-4200M Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Belgian Grey:

DELL Precision M2800, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision M2800 Intel® Core™ i5 i5-4200M Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Belgian Grey:

DELL Precision M2800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.