DELL logo

DELL 4320 Standard throw projector 4300 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84484
Info modified on:
09 Jun 2021, 09:59:13
Short summary description DELL 4320 Standard throw projector 4300 ANSI lumens DLP WXGA (1280x800) Black:

DELL 4320, 4300 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 16:10, 922 - 9194.8 mm (36.3 - 362")

Long summary description DELL 4320 Standard throw projector 4300 ANSI lumens DLP WXGA (1280x800) Black:

DELL 4320. Projector brightness: 4300 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 18.2 - 21.8 mm, Aperture range (F-F): 2.4 - 2.66, Throw ratio: 1.28 -1.536. Analog signal format system: NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.