DELL logo

DELL Precision T1600 E3-1245 Intel® Xeon® E3 Family 8 GB DDR3-SDRAM Windows 7 Ultimate Tower Workstation Black, Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109180
Info modified on:
23 Jul 2024, 20:45:40
Short summary description DELL Precision T1600 E3-1245 Intel® Xeon® E3 Family 8 GB DDR3-SDRAM Windows 7 Ultimate Tower Workstation Black, Silver:

DELL Precision T1600 E3-1245, 3.3 GHz, Intel® Xeon® E3 Family, E3-1245, 8 GB, DVD-RW, Windows 7 Ultimate

Long summary description DELL Precision T1600 E3-1245 Intel® Xeon® E3 Family 8 GB DDR3-SDRAM Windows 7 Ultimate Tower Workstation Black, Silver:

DELL Precision T1600 E3-1245. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 Family, Processor: E3-1245. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics P3000. Operating system installed: Windows 7 Ultimate, Operating system architecture: 64-bit. Power supply: 265 W. Form factor: Tower. Product type: Workstation. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.