DELL logo

DELL N3224T-ON Managed L2 Fast Ethernet (10/100) Power supply PoE 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
335104
Info modified on:
20 Dec 2024, 00:50:35
Short summary description DELL N3224T-ON Managed L2 Fast Ethernet (10/100) Power supply PoE 1U Black:

DELL N3224T-ON, Managed, L2, Fast Ethernet (10/100), Power supply PoE, Rack mounting, 1U

Long summary description DELL N3224T-ON Managed L2 Fast Ethernet (10/100) Power supply PoE 1U Black:

DELL N3224T-ON. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Networking standards: IEEE 802.3bt. Power supply PoE. Rack mounting, Form factor: 1U

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.