DELL logo

DELL XPS 13 9380 Intel® Core™ i7 i7-8565U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78295
Info modified on:
22 Jan 2025, 12:59:32
Short summary description DELL XPS 13 9380 Intel® Core™ i7 i7-8565U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver:

DELL XPS 13 9380, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 3840 x 2160 pixels, 8 GB, 512 GB

Long summary description DELL XPS 13 9380 Intel® Core™ i7 i7-8565U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver:

DELL XPS 13 9380. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Platinum, Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.