DELL logo

DELL E515dw Laser A4 2400 x 600 DPI 26 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183756
Info modified on:
26 Jun 2024, 05:48:25
Short summary description DELL E515dw Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:

DELL E515dw, Laser, Mono printing, 2400 x 600 DPI, A4, Direct printing, Black

Long summary description DELL E515dw Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:

DELL E515dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.