DELL logo

DELL UltraSharp UP2715K LED display 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20910
Info modified on:
30 Dec 2024, 17:23:46
Short summary description DELL UltraSharp UP2715K LED display 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD Black, Silver:

DELL UltraSharp UP2715K, 68.6 cm (27"), 5120 x 2880 pixels, 5K Ultra HD, LED, 8 ms, Black, Silver

Long summary description DELL UltraSharp UP2715K LED display 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD Black, Silver:

DELL UltraSharp UP2715K. Display diagonal: 68.6 cm (27"), Display resolution: 5120 x 2880 pixels, HD type: 5K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.