DELL logo

DELL PowerConnect M6348 Managed L3 Gigabit Ethernet (10/100/1000) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62036
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerConnect M6348 Managed L3 Gigabit Ethernet (10/100/1000) Black:

DELL PowerConnect M6348, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description DELL PowerConnect M6348 Managed L3 Gigabit Ethernet (10/100/1000) Black:

DELL PowerConnect M6348. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Address table size: 32000 entries, Switching capacity: 184 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.