DELL PowerEdge 500W, 500 W, 160 V, 286 V, 198 V, 264 V, 2400 J
DELL PowerEdge 500W. Output power: 500 W, Input operation voltage (min): 160 V, Input operation voltage (max): 286 V. AC outlet types: C13 coupler, Power plug: C14 coupler, Output on PDU sticks: 6 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 12 min. Form factor: Tower, Product colour: Black, Display type: LCD. Certification: FCC, CNS, AS/NZS, KN22, GB, EN, IEC, ANSI, CISPR 22