DELL logo

DELL Inspiron One 2320 Intel® Core™ i3 i3-2100 58.4 cm (23") 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90634
Info modified on:
07 Oct 2024, 17:04:18
Short summary description DELL Inspiron One 2320 Intel® Core™ i3 i3-2100 58.4 cm (23") 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black:

DELL Inspiron One 2320, 58.4 cm (23"), Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium, Black

Long summary description DELL Inspiron One 2320 Intel® Core™ i3 i3-2100 58.4 cm (23") 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black:

DELL Inspiron One 2320. Display diagonal: 58.4 cm (23"). Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.