DELL PowerConnect 7048, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U
DELL PowerConnect 7048. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1. Address table size: 32000 entries, Switching capacity: 224 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE.... Rack mounting, Form factor: 1U