DELL logo

DELL PowerEdge 2420 power rack enclosure 24U Floor Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101813
Info modified on:
18 May 2018, 10:32:46
Short summary description DELL PowerEdge 2420 power rack enclosure 24U Floor Black:

DELL PowerEdge 2420, 605 mm, 1070 mm, 1202 mm, 95 kg

Long summary description DELL PowerEdge 2420 power rack enclosure 24U Floor Black:

DELL PowerEdge 2420. Width: 605 mm, Depth: 1070 mm, Height: 1202 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.