DELL logo

DELL PowerConnect 6248P Managed L3 Power supply PoE 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33037
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerConnect 6248P Managed L3 Power supply PoE 1U Black:

DELL PowerConnect 6248P, Managed, L3, Full duplex, Power supply PoE, Rack mounting, 1U

Long summary description DELL PowerConnect 6248P Managed L3 Power supply PoE 1U Black:

DELL PowerConnect 6248P. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. Address table size: 8000 entries, Switching capacity: 184 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Power supply PoE. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.