DELL logo

DELL 1708FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118607
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL 1708FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

DELL 1708FP, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms, Silver

Long summary description DELL 1708FP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

DELL 1708FP. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.