DELL logo

DELL Latitude 5320 2-in-1 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2813
Info modified on:
22 Jan 2025, 20:35:23
Short summary description DELL Latitude 5320 2-in-1 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Grey:

DELL Latitude 5320 2-in-1, Intel® Core™ i5, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Latitude 5320 2-in-1 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Grey:

DELL Latitude 5320 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.