DELL XPS 17 9700, Intel® Core™ i9, 2.4 GHz, 43.2 cm (17"), 3840 x 2400 pixels, 32 GB, 1 TB
DELL XPS 17 9700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor: i9-10885H, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Platinum, Silver