Dell Wyse logo

Dell Wyse C90LE 1 GHz 2.7 kg Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49160
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dell Wyse C90LE 1 GHz 2.7 kg Black:

Dell Wyse C90LE, 1 GHz, VIA VX855, 2 GB, 2 GB, Black, 10 - 40 °C

Long summary description Dell Wyse C90LE 1 GHz 2.7 kg Black:

Dell Wyse C90LE. Processor frequency: 1 GHz, Chipset: VIA VX855. Internal memory: 2 GB. Total storage capacity: 2 GB. Product colour: Black. Certification: EKI-ITB 2000, ISO 9241-3/-8, cULus 60950, TÜV-GS, EN 60950, FCC Class B, CE, VCCI, C-Tick, WEEE,...

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.