DeepCool logo

DeepCool CH370 Mini Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70998
Info modified on:
20 Dec 2024, 08:33:52
Short summary description DeepCool CH370 Mini Tower Black:

DeepCool CH370, Mini Tower, PC, Black, micro ATX, Mini-ITX, ABS, Steel, Tempered glass, Multi

Long summary description DeepCool CH370 Mini Tower Black:

DeepCool CH370. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply location: Bottom, Supported power supply form factors: ATX, PS2. Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 413 mm, Depth: 215 mm, Height: 431 mm

Video
The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.