Dahua Technology DH-PFS5936-24GF8GT4XF, Managed, L2+, Gigabit Ethernet (10/100/1000)
Dahua Technology DH-PFS5936-24GF8GT4XF. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Installed SFP+ modules quantity: 4. Address table size: 32768 entries, Switching capacity: 221 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE...