Dahua Technology logo

Dahua Technology DH-NVR4116H-P network video recorder 1U Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29156
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dahua Technology DH-NVR4116H-P network video recorder 1U Black:

Dahua Technology DH-NVR4116H-P, 16 channels, 1920 x 1080 pixels, H.264, MJPEG, Pause, Play, Stop, Continuous, Manual, Schedule

Long summary description Dahua Technology DH-NVR4116H-P network video recorder 1U Black:

Dahua Technology DH-NVR4116H-P. Video input channels: 16 channels, Maximum resolution: 1920 x 1080 pixels, Video format supported: H.264. Maximum storage capacity: 4 TB, Hard drive interface: SATA. Ethernet LAN data rates: 10,100 Mbit/s, Supported network protocols: HTTP, TCP/IP, IPv4/IPv6, UPNP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter, PPPOE, DDNS, FTP. Rack capacity: 1U, Product colour: Black. Power: 10 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.