D-Link logo

D-Link WiFi smart plug White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176347
Info modified on:
17 Jun 2024, 11:30:35
Short summary description D-Link WiFi smart plug White:

D-Link WiFi Smart Plug, White, 100-120 V, 89.9 mm, 60.9 mm, 35.5 mm, 125 g

Long summary description D-Link WiFi smart plug White:

D-Link WiFi Smart Plug. Product colour: White. AC input voltage: 100-120 V. Width: 89.9 mm, Depth: 60.9 mm, Height: 35.5 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.