D-Link logo

D-Link DI-LB604/A wired router Fast Ethernet

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27804
Info modified on:
21 Oct 2022, 10:32:10
Short summary description D-Link DI-LB604/A wired router Fast Ethernet:

D-Link DI-LB604/A, Ethernet WAN, Fast Ethernet

Long summary description D-Link DI-LB604/A wired router Fast Ethernet:

D-Link DI-LB604/A. Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Firewall security: Network address translation (NAT) firewall, Network Address Port Translation (NAPT) firewall,.... Input operating current: 3 A. Width: 118 mm, Depth: 192 mm, Height: 31 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.