D-Link logo

D-Link DHP-W310AV PowerLine network adapter 200 Mbit/s Ethernet LAN connection White 1 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80302
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DHP-W310AV PowerLine network adapter 200 Mbit/s Ethernet LAN connection White 1 pc(s):

D-Link DHP-W310AV, 200 Mbit/s, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, HomePlug AV, OFDM

Long summary description D-Link DHP-W310AV PowerLine network adapter 200 Mbit/s Ethernet LAN connection White 1 pc(s):

D-Link DHP-W310AV. Maximum data transfer rate: 200 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Power consumption (typical): 4 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product colour: White, LED indicators: LAN, Power, Certification: FCC, CE EMC B, UL, CE LVD. Width: 61 mm, Depth: 42.4 mm, Height: 68 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.