CyberPower logo

CyberPower OLS2000ERT2UA uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 8 AC outlet(s)

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50043
Info modified on:
29 Mar 2024, 09:12:06
Short summary description CyberPower OLS2000ERT2UA uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 8 AC outlet(s):

CyberPower OLS2000ERT2UA, Double-conversion (Online), 2 kVA, 1800 W, Pure sine, 190 V, 300 V

Long summary description CyberPower OLS2000ERT2UA uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 8 AC outlet(s):

CyberPower OLS2000ERT2UA. UPS topology: Double-conversion (Online), Output power capacity (VA): 2 kVA, Output power: 1800 W. AC outlet types: C13 coupler, Power plug: C14 coupler, Output on PDU sticks: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Metal. Certification: CE, EAC, RoHS

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.