Contour Design logo

Contour Design Contour Multimedia Controller PRO v2

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150017
Info modified on:
10 Aug 2024, 06:46:05
Short summary description Contour Design Contour Multimedia Controller PRO v2:

Contour Design Contour Multimedia Controller PRO v2, USB, Black, Silver, Music editing, Photo editing, Video editing, Button, Jog dial, 43 mm, 77.5 mm

Long summary description Contour Design Contour Multimedia Controller PRO v2:

Contour Design Contour Multimedia Controller PRO v2. Host interface: USB, Product colour: Black, Silver, Suitable for actions: Music editing, Photo editing, Video editing. Width: 43 mm, Depth: 77.5 mm, Height: 11.5 mm. Quantity per master (outer) case: 40 pc(s), Master (outer) case weight: 17.4 kg, Master (outer) case length: 580 mm

Reasons to buy
Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.