Conceptronic logo

Conceptronic Media Giant Plus, 500GB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35295
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic Media Giant Plus, 500GB Black:

Conceptronic Media Giant Plus, 500GB, Black, 500 GB, 3.5", NTSC, PAL, 100 Mbit/s, Windows 2000/XP & Vista

Long summary description Conceptronic Media Giant Plus, 500GB Black:

Conceptronic Media Giant Plus, 500GB. Product colour: Black. Hard drive capacity: 500 GB, Hard drive size: 3.5". Analog signal format system: NTSC, PAL. Transfer rate: 100 Mbit/s, Compatible operating systems: Windows 2000/XP & Vista, Data rate: 10/100 Mbit/s

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.