CLUB3D logo

CLUB3D CGNX-HGS846LI graphics card GeForce 8400 GS GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103920
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CLUB3D CGNX-HGS846LI graphics card GeForce 8400 GS GDDR2:

CLUB3D CGNX-HGS846LI, GeForce 8400 GS, GDDR2, 64 bit, 667 MHz, 2560 x 1600 pixels, PCI Express x1

Long summary description CLUB3D CGNX-HGS846LI graphics card GeForce 8400 GS GDDR2:

CLUB3D CGNX-HGS846LI. Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 667 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.3. Interface type: PCI Express x1. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.