CLUB3D GT 220, GeForce GT 220, GDDR3, 128 bit, 1400 MHz, 2560 x 1600 pixels, PCI Express 2.0
CLUB3D GT 220. Graphics processor: GeForce GT 220, Processor frequency: 625 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active