CLUB3D GeForce 6200 256MB(CGNX-626TVD), GeForce 6200, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x
CLUB3D GeForce 6200 256MB(CGNX-626TVD). Graphics processor: GeForce 6200. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x