CLUB3D logo

CLUB3D CGAX-H57524 graphics card 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102553
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D CGAX-H57524 graphics card 1 GB GDDR5:

CLUB3D CGAX-H57524, 1 GB, GDDR5, 128 bit, 4600 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D CGAX-H57524 graphics card 1 GB GDDR5:

CLUB3D CGAX-H57524. Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.