CHERRY logo

CHERRY DC 2000 keyboard Mouse included Universal USB AZERTY Belgian Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47427
Info modified on:
18 Jun 2024, 11:44:09
Short summary description CHERRY DC 2000 keyboard Mouse included Universal USB AZERTY Belgian Black:

CHERRY DC 2000, Wired, USB, Mechanical, AZERTY, Black, Mouse included

Long summary description CHERRY DC 2000 keyboard Mouse included Universal USB AZERTY Belgian Black:

CHERRY DC 2000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard: AZERTY, Keyboard number of keys: 109. Cable length: 1.8 m. Recommended usage: Universal. Product colour: Black. Mouse included

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.