Cellularline logo

Cellularline 8018080383175 Band Green Silicone

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30324
Info modified on:
11 Apr 2025, 14:11:45
Short summary description Cellularline 8018080383175 Band Green Silicone:

Cellularline 8018080383175, Band, Smartwatch, Green, Apple, Watch 38/40 mm, Silicone

Long summary description Cellularline 8018080383175 Band Green Silicone:

Cellularline 8018080383175. Product type: Band, Compatible device type: Smartwatch, Product colour: Green. Weight: 62 g, Package width: 19 mm, Package depth: 102 mm. Quantity per pack: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.