Cellularline logo

Cellularline BOOKESSENL535K mobile phone case 12.7 cm (5") Folio Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10273
Info modified on:
24 Sept 2024, 10:34:14
Short summary description Cellularline BOOKESSENL535K mobile phone case 12.7 cm (5") Folio Black:

Cellularline BOOKESSENL535K, Folio, Microsoft, Lumia 535, 12.7 cm (5"), Black

Long summary description Cellularline BOOKESSENL535K mobile phone case 12.7 cm (5") Folio Black:

Cellularline BOOKESSENL535K. Case type: Folio, Brand compatibility: Microsoft, Compatibility: Lumia 535, Maximum screen size: 12.7 cm (5"), Surface coloration: Monochromatic, Product colour: Black, Number of card pockets: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.