Case Logic logo

Case Logic Reflect REFPC116 Luscious Orange 39.6 cm (15.6") Sleeve case Red

Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2386
Info modified on:
18 Mar 2024, 20:28:38
Short summary description Case Logic Reflect REFPC116 Luscious Orange 39.6 cm (15.6") Sleeve case Red:

Case Logic Reflect REFPC116 Luscious Orange, Sleeve case, 39.6 cm (15.6"), 310 g

Long summary description Case Logic Reflect REFPC116 Luscious Orange 39.6 cm (15.6") Sleeve case Red:

Case Logic Reflect REFPC116 Luscious Orange. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 310 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.