Case Logic Ibira IBIR-115 Black, 39.6 cm (15.6"), Notebook compartment, Polyester
Case Logic Ibira IBIR-115 Black. Product main colour: Black, Coloration: Monochromatic, Minimum screen size: 25.6 cm (10.1"). Width: 320 mm, Depth: 259 mm, Height: 439 mm. Material: Polyester